CD17FA122JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 1200 pF, a rated voltage of 100 Vdc, and a case size of 0.490 in length, 0.420 in height, and 0.240 in thickness. It features a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and operates from -55 ºC to +150 ºC with a tolerance of ±5%. The capacitor maintains flat insertion loss within ±0.2 dB up to 1 GHz and has ultra-low ESR for cool operation.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 100V
1200pF Mica Capacitor 100V Radial
CAP MICA 1200PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FA122JO3F | 2002-CD17FA122JO3F | CD17FA122JO3F-ND | CD17FA122JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0012 microF | 0.0012 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |