Cornell Dubilier Mica CD17ED680JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD17ED680JO3F is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 680 pF, a voltage rating of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.450 in length, 0.360 in height, and 0.180 in thickness, with a lead spacing of 0.234 in. The capacitor has a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and operates across a temperature range of -55 ºC to +150 ºC. It maintains near-zero capacitance change with temperature, voltage, and frequency, and is shockproof and delamination-free.

Datasheet Summary
Powered by GS/AI

The CD17ED680JO3F is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 680 pF, a voltage rating of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.450 in length, 0.360 in height, and 0.180 in thickness, with a lead spacing of 0.234 in. The capacitor has a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and operates across a temperature range of -55 ºC to +150 ºC. It maintains near-zero capacitance change with temperature, voltage, and frequency, and is shockproof and delamination-free.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD17ED680JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD17ED680JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers