The CD17ED240JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering controlled, resonance-free performance up to 1 GHz with typical insertion loss flat within ±0.1 dB. It features a capacitance of 240 pF with a ±5% tolerance, a rated voltage of 500 Vdc, and operates from -55 °C to +150 °C. The component has a case size of 0.450 in (11.4 mm) length, 0.360 in (9.1 mm) height, 0.170 in (4.3 mm) thickness, 0.234 in (5.9 mm) lead spacing, and 0.025 in (0.6 mm) lead diameter. It maintains a typical dissipation factor of 0.0005, delivers a minimum dV/dt of 100,000 V/µs, and has ultra-low ESR for cool operation.
24pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 24PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17ED240JO3F | CD17ED240JO3F-ND | 2002-CD17ED240JO3F | CD17ED240JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.40E-5 microF | 2.40E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |