CD17ED200JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 200 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.450 in × 0.360 in × 0.170 in (11.4 mm × 9.1 mm × 4.3 mm), lead spacing of 0.234 in (5.9 mm), and a maximum thickness of 0.025 in (0.6 mm). The capacitor operates over a temperature range of -55 °C to +150 °C, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz with a minimum dV/dt capability of 100,000 V/μs. It is shockproof and delamination-free with ultra-low ESR and near-zero capacitance change with temperature, voltage, and frequency.
20pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 20PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17ED200JO3F | CD17ED200JO3F-ND | 2002-CD17ED200JO3F | CD17ED200JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |