CD17CD100JO3F is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 100 pF, a tolerance of ±5%, a rated voltage of 500 Vdc, and operating temperature range of -55 ºC to +150 ºC. It features a typical dissipation factor of 0.0005, 100,000 V/μs dV/dt capability, and ultra-low ESR. The component has a case size of 0.450 in (11.4 mm) length, 0.360 in (9.1 mm) height, and 0.170 in (4.3 mm) thickness, with a lead spacing of 0.234 in (5.9 mm) and lead diameter of 0.025 in (0.6 mm). It is shockproof, delamination-free, and maintains near-zero capacitance change with temperature, voltage, and frequency.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
10pF Mica Capacitor 500V Radial
CAP MICA 10PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17CD100JO3F | 2002-CD17CD100JO3F | CD17CD100JO3F-ND | CD17CD100JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |