The CD17CD090DO3F is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 9 pF, a rated voltage of 500 Vdc, and a tolerance of ±1/2 pF. It features a case size of 0.450 in (11.4 mm) length, 0.360 in (9.1 mm) height, and 0.170 in (4.3 mm) thickness, with a lead spacing of 0.234 in (5.9 mm). The part has a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and operates from -55 ºC to +150 ºC with near-zero capacitance change over temperature, voltage, and frequency. It is shockproof and delamination-free, with ultra-low ESR for cool operation.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
9pF Mica Capacitor 500V Radial
CAP MICA 9PF 0.5PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17CD090DO3F | 2002-CD17CD090DO3F | 338-3001-ND | CD17CD090DO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.00E-6 microF | 9.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |