The CD17CD060DO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 6 pF, a rated voltage of 500 Vdc, and a tolerance of ±1/2 pF. It is mounted in a case measuring 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, and 0.170 in (4.3 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm). It operates from -55 ºC to +150 ºC, features a typical dissipation factor of 0.0005, and supports a minimum dV/dt of 100,000 V/μs. Performance is resonance-free through 1 GHz with insertion loss flat within ±0.2 dB. The capacitor is shockproof, delamination-free, and exhibits near zero capacitance change with temperature, voltage, and frequency.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
6pF Mica Capacitor 500V Radial
CAP MICA 6PF 0.5PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17CD060DO3F | 2002-CD17CD060DO3F | CD17CD060DO3F-ND | CD17CD060DO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.00E-6 microF | 6.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |