CD17CD050DO3F is a high-frequency mica capacitor rated for 500 Vdc, with a capacitance of 5 pF and a tolerance of ±0.5 pF (D). It has a case size of 0.450 in (11.4 mm) length, 0.360 in (9.1 mm) height, and 0.170 in (4.3 mm) thickness, with a lead spacing of 0.234 in (5.9 mm). The part operates over a temperature range of -55 ºC to +150 ºC, features a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It is shockproof, delamination-free, and designed for CATV and RF applications.
5pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 5PF 0.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17CD050DO3F | 338-3000-ND | 2002-CD17CD050DO3F | CD17CD050DO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.00E-6 microF | 5.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |