The CD17CD030DO3F is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 3 pF, a rated voltage of 500 Vdc, and a tolerance of ±0.5 pF. It features a case size of 0.450 in × 0.360 in × 0.170 in (11.4 mm × 9.1 mm × 4.3 mm), with a lead spacing of 0.234 in (5.9 mm) and a lead diameter of 0.025 in (0.6 mm). The capacitor maintains near-zero capacitance change with temperature, voltage, and frequency, exhibits a typical dissipation factor of 0.0005, and supports a minimum dV/dt of 100,000 V/μs. It operates across a temperature range of -55 °C to +150 °C.
3pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 3PF 0.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17CD030DO3F | CD17CD030DO3F-ND | 2002-CD17CD030DO3F | CD17CD030DO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-6 microF | 3.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |