The CD17CD020DO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 2 pF, a rated voltage of 500 Vdc, and a tolerance of ±0.5 pF. It measures 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, and 0.170 in (4.3 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm) and a lead diameter of 0.025 in (0.6 mm). It operates from -55 °C to +150 °C, has a typical dissipation factor of 0.0005, maintains flat insertion loss within ±0.1 dB up to 1 GHz, and supports a minimum dV/dt of 100,000 V/μs. The case is interchangeable with CD15 series capacitors.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
2pF Mica Capacitor 500V Radial
CAP MICA 2PF 0.5PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17CD020DO3F | 2002-CD17CD020DO3F | 338-2999-ND | CD17CD020DO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |