The CD16FD752JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 7500 pF and a DC voltage rating of 500 V. It measures 0.50 in (12.7 mm) in length, 0.58 in (14.7 mm) in height, and 0.40 in (10.2 mm) in thickness. The capacitor supports a peak current of 1500 A and can handle up to 9.0 A RMS continuous current at frequencies up to 5 MHz. It operates over a temperature range of -55 °C to +150 °C, has a capacitance tolerance of ±5%, and can withstand a dielectric strength test at 200% of rated voltage. The part features a dV/dt capability up to 275,000 V/μs and flat insertion loss within ±0.2 dB up to 1 GHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD16FD752JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Mica |