CD16FD561JO3F is a 560 pF, 500 Vdc mica capacitor designed for snubber and RF applications, with a maximum peak current of 110 A and continuous RMS current of 2.0 A at 5 MHz and 9.0 A at 100 kHz. It measures 0.43 in (10.9 mm) in length, 0.46 in (11.7 mm) in height, and 0.18 in (4.6 mm) in thickness, with a tolerance of ±5%. The capacitor operates from -55 °C to +150 °C and withstands a dielectric strength test at 200% of rated voltage. It features flat insertion loss within ±0.2 dB up to 1 GHz and a dV/dt capability of up to 275,000 V/μs.
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
560pF Mica Capacitor 500V Radial
CAP MICA 560PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD561JO3F | 2002-CD16FD561JO3F | CD16FD561JO3F-ND | CD16FD561JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-4 microF | 5.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |