The CD16FD471JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 470 pF, a DC voltage rating of 500 V, and a tolerance of ±5%. It measures 0.45 in × 0.47 in × 0.16 in (11.4 mm × 11.9 mm × 4.1 mm) and has a maximum peak current of 940 A. The capacitor supports continuous RMS currents up to 8.9 A at 1 MHz and 8.5 A at 5 MHz at 85°C, with a dV/dt capability of up to 275,000 V/μs and an operating temperature range of -55 °C to +150 °C. It maintains low ESR and flat insertion loss within ±0.2 dB to beyond 1 GHz, and meets the standard cylindrical dipped mica design with lead spacing optimized for RF performance.
470pF Mica Capacitor 500V Radial
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
CAP MICA 470PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD471JO3F | CD16FD471JO3F-ND | 2002-CD16FD471JO3F | CD16FD471JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |