Cornell Dubilier Mica CD16FD432JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD16FD432JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 4300 pF and a DC voltage rating of 500 V. It measures 0.48 in (12.2 mm) in length, 0.54 in (13.7 mm) in height, and 0.28 in (7.1 mm) in thickness. The part handles a peak current of 860 A and supports continuous RMS currents up to 7.0 A at 1 MHz and 7.8 A at 5 MHz. It operates from -55 °C to +150 °C and maintains a dV/dt capability up to 275,000 V/μs. The capacitance tolerance is ±5% (J).

Datasheet Summary
Powered by GS/AI

CD16FD432JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 4300 pF and a DC voltage rating of 500 V. It measures 0.48 in (12.2 mm) in length, 0.54 in (13.7 mm) in height, and 0.28 in (7.1 mm) in thickness. The part handles a peak current of 860 A and supports continuous RMS currents up to 7.0 A at 1 MHz and 7.8 A at 5 MHz. It operates from -55 °C to +150 °C and maintains a dV/dt capability up to 275,000 V/μs. The capacitance tolerance is ±5% (J).

Suppliers

Company
Product
Description
Supplier Links
Mica - CD16FD432JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD16FD432JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details