The CD16FD391JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 390 pF, a DC voltage rating of 500 V, and a tolerance of ±5%. It measures 0.45 inches in length, 0.47 inches in height, and 0.16 inches in thickness. The component supports a peak current of 78 A and a continuous RMS current of 0.74 A at 1 MHz and 1.6 A at 5 MHz. It operates across a temperature range of -55 °C to +150 °C and has a dV/dt capability of up to 275,000 V/μs. The capacitor exhibits low ESR, flat insertion loss within ±0.2 dB to over 1 GHz, and is suitable for high-frequency use. Lead spacing is optimized for minimal insertion loss, and the component is available in a dipped mica construction with .43 inch lead pitch.
390pF Mica Capacitor 500V Radial
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
CAP MICA 390PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD391JO3F | CD16FD391JO3F-ND | 2002-CD16FD391JO3F | CD16FD391JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |