The CD16FD332JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 3300 pF, a DC voltage rating of 500 V, and a tolerance of ±5%. It measures 0.48 in (12.2 mm) in length, 0.53 in (13.7 mm) in height, and 0.28 in (7.1 mm) in thickness. The capacitor supports a peak current of 600 A and handles a continuous RMS current of 5.7 A at 1 MHz and 6.8 A at 5 MHz. It operates over a temperature range of -55 °C to +150 °C and maintains low impedance to 1 GHz with flat insertion loss within ±0.2 dB. The device withstands a dielectric strength test at 1000 V (200% of rated voltage).
Datasheet Summary Powered by GS/AI
The CD16FD332JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 3300 pF, a DC voltage rating of 500 V, and a tolerance of ±5%. It measures 0.48 in (12.2 mm) in length, 0.53 in (13.7 mm) in height, and 0.28 in (7.1 mm) in thickness. The capacitor supports a peak current of 600 A and handles a continuous RMS current of 5.7 A at 1 MHz and 6.8 A at 5 MHz. It operates over a temperature range of -55 °C to +150 °C and maintains low impedance to 1 GHz with flat insertion loss within ±0.2 dB. The device withstands a dielectric strength test at 1000 V (200% of rated voltage).