CD16FD272JO3F is a mica capacitor for snubber and RF applications, packaged in a standard dipped format measuring 0.47 in (11.9 mm) in length, 0.52 in (13.2 mm) in height, and 0.25 in (6.4 mm) in thickness. It has a capacitance of 2700 pF with a tolerance of ±5%, a DC voltage rating of 500 V, and operates from -55 °C to +150 °C. The part handles a peak current of 540 A and continuous RMS current up to 5.0 A at 2.5 MHz and 5 MHz. It supports dV/dt up to 275,000 V/µs and maintains flat insertion loss to 1 GHz with low ESR and negligible impedance notches.
2700pF Mica Capacitor 500V Radial
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
CAP MICA 2700PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD272JO3F | CD16FD272JO3F-ND | 2002-CD16FD272JO3F | CD16FD272JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0027 microF | 0.0027 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |