CD16FD181JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 180 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It measures 0.43 in (10.9 mm) in length, 0.46 in (11.7 mm) in height, and 0.15 in (3.8 mm) in thickness. The part handles a peak current of 36 A and supports a continuous RMS current of 0.34 A at 1 MHz, 0.85 A at 5 MHz, and 1.1 A at 10 MHz. It operates within a temperature range of -55 °C to +150 °C and has a dV/dt capability of up to 275,000 V/μs. The capacitor maintains low impedance and flat insertion loss to 1 GHz, typical of the CD16 series.
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
180pF Mica Capacitor 500V Radial
CAP MICA 180PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD181JO3F | 2002-CD16FD181JO3F | CD16FD181JO3F-ND | CD16FD181JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |