CD16FD122JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 1200 pF, aDC voltage rating of 500 V, and a peak current capability of 240 A. It measures 0.46 in (11.7 mm) in length, 0.50 in (12.7 mm) in height, and 0.18 in (4.6 mm) in thickness, with a tolerance of ±5% (J). The capacitor supports continuous RMS currents up to 3.0 A at 5 MHz and 3.0 A at 2.5 MHz at 85°C, and handles dV/dt up to 275,000 V/μs. Its operating temperature range is from -55 °C to +150 °C, and it maintains low impedance and flat insertion loss to 1 GHz. The part meets the CD16 series standards for mica capacitors, with soldered leads compliant with 20 AWG, and adheres to dielectric strength testing at 200% of rated voltage.
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
1200pF Mica Capacitor 500V Radial
CAP MICA 1200PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD122JO3F | 2002-CD16FD122JO3F | CD16FD122JO3F-ND | CD16FD122JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0012 microF | 0.0012 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |