CD16FD102JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 1000 pF and a DC voltage rating of 500 V. It has a maximum height of 0.50 inches (12.7 mm), a length of 0.46 inches (11.7 mm), and a thickness of 0.18 inches (4.6 mm). The part supports a peak current of 200 A and continuous RMS currents up to 1.9 A at 1 MHz and 2.7 A at 2.5 MHz and 5 MHz at 85°C. It operates across a temperature range of -55 °C to +150 °C and has a capacitance tolerance of ±5%. The capacitor exhibits low ESR and flat insertion loss to beyond 1 GHz, with a maximum dV/dt capability of 275,000 V/μs.
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1000pF Mica Capacitor 500V Radial
CAP MICA 1000PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD102JO3F | 2002-CD16FD102JO3F | CD16FD102JO3F | CD16FD102JO3F-ND | CD16FD102JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |