The CD15FD910JO3F is a standard dipped silvered mica capacitor with a capacitance of 91 pF and a rated voltage of 500 Vdc. It has a case size of 0.46 in (11.7 mm) length, 0.36 in (9.1 mm) height, and 0.18 in (4.6 mm) thickness, with a lead spacing of 0.234 in (5.9 mm) and a lead diameter of 0.025 in (0.6 mm). The capacitor operates over a temperature range of -55°C to +125°C, has a dielectric strength test of 200% of rated voltage, and features a non-flammable epoxy case with copper clad steel terminals having a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
91pF Mica Capacitor 500V Radial
CAP MICA 91PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD910JO3F | 2002-CD15FD910JO3F | CD15FD910JO3F | 338-2997-ND | CD15FD910JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 9.10E-5 microF | 9.10E-5 microF | 9.10E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |