470pF Mica Capacitor 500V Radial
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Alternative Parts (Cross-Reference): Cross
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Dielectric Material: Polyester, Metallized
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 12-SIP SMD Module
Mica Capacitors, Standard Dipped 500V
Mica Capacitors 470pF 500V +/-1%
CAP MICA 470PF 1% 500V RADIAL
| DigiKey | Richardson RFPD | Win Source Electronics | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-2654-ND | CD15FD471FO3F | 2002-CD15FD471FO3F | CD15FD471FO3F | CD15FD471FO3F | |
| Product Name | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Connectors,Interconnects | Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 20 (+/- %) |