Cornell Dubilier Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters CD15FD431J03F

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Sign al Buffers, Repeaters, Splitters Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Dielectric Material: Polyester, Metallized Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Sign al Buffers, Repeaters, Splitters Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Dielectric Material: Polyester, Metallized Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Sign al Buffers, Repeaters, Splitters Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Dielectric Material: Polyester, Metallized Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Signal Buffers, Repeaters, Splitters
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Dielectric Material: Polyester, Metallized
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWRG4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD9949KCPRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details