The CD15FD391JO3F is a standard dipped mica capacitor with a capacitance of 390 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.47 in (11.9 mm), a maximum height of 0.39 in (9.9 mm), a maximum thickness of 0.21 in (5.3 mm), a lead spacing of 0.234 in (5.9 mm), and a lead diameter of 0.025 in (0.6 mm). The capacitor uses epoxy as case material and features copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimension specification. The capacitance tolerance is ±5% (J), and it has a minimum dV/dt pulse capability of 100,000 V/µs.
390pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 390PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD391JO3F | 338-2601-ND | 2002-CD15FD391JO3F | CD15FD391JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |