The CD15FD361JO3F is a standard dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.46 in (11.7 mm), height of 0.39 in (9.9 mm), and thickness of 0.21 in (5.3 mm). The terminal lead spacing is 0.234 in (5.9 mm) and the lead diameter is 0.025 in (0.6 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC (O) or -55 ºC to +150 ºC (P), with epoxy case material and copper clad steel terminals with a nickel undercoat and 100% tin finish. It meets EIA RS153B dimensions and has a minimum dV/dt pulse capability of 100,000 V/µs.
360pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 360PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD361JO3F | 338-2663-ND | 2002-CD15FD361JO3F | CD15FD361JO3F | CD15FD361JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.60E-4 microF | 3.60E-4 microF | 3.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |