CDE's standard dipped silvered mica capacitors offer stable capacitance over a wide temperature range and are used in timing and close tolerance applications. This series features epoxy case material, copper-clad steel terminals with nickel undercoat and 100% tin finish, and meets EIA RS153B dimensional specifications. Capacitance ranges from 1 pF to 91,000 pF with tolerances including ±5% (J). Rated voltages span 100 Vdc to 2500 Vdc, and operating temperatures range from -55 ºC to +150 ºC for P-grade units. The capacitors exhibit a minimum dV/dt pulse capability of 100,000 V/µs. The CD15FD301EO3 part number corresponds to a 300 pF, 500 Vdc component in the CD15 series, with dimensions of 0.47 in (11.9 mm) length, 0.39 in (9.9 mm) height, and 0.21 in (5.3 mm) thickness. Reel packaging is available.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD15FD301EO3 |
| Product Name | Hi-Q Mica Capacitors |