Standard dipped mica capacitor with capacitance of 270 pF, rated for 500 Vdc, and operating temperature range of -55 °C to +125 °C. Measures 0.47 in length (11.9 mm), 0.39 in height (9.9 mm), and 0.21 in thickness (5.3 mm). Features epoxy case, copper clad steel terminals with nickel undercoat and 100% tin finish, and meets EIA RS153B dimensional specifications. Has 100,000 V/µs dV/dt pulse capability and non-flammable construction as per IEC 695-2-2. Tolerance is ±5% (J).
270pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 270PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD271JO3F | 338-2603-ND | 2002-CD15FD271JO3F | CD15FD271JO3F | CD15FD271JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | 2.70E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |