The CD15FD221JO3F is a standard dipped mica capacitor with a capacitance of 220 pF and a rated voltage of 500 Vdc. It has a length of 11.7 mm, height of 9.7 mm, thickness of 5.1 mm, lead spacing of 5.9 mm, and lead diameter of 0.6 mm. The capacitor uses epoxy case material with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The part supports a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2. Capacitance tolerance is ±5% (J).
Mica Capacitors, Standard Dipped 500V
Cornell-Dubilier CD15FD221JO3F
220pF Mica Capacitor 500V Radial
Mica Capacitors 220pF 500V +/-5%
CAP MICA 220PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD221JO3F | 2002-CD15FD221JO3F | 7441540 | 338-2592-ND | CD15FD221JO3F | CD15FD221JO3F |
| Product Name | Mica | Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | ||||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |