The CD15FD151JO3F is a standard dipped mica capacitor with a capacitance of 150 pF and a rated voltage of 500 Vdc. It has a length of 0.46 in (11.7 mm), height of 0.37 in (9.4 mm), thickness of 0.19 in (4.8 mm), and lead spacing of 0.234 in (5.9 mm). The capacitor uses epoxy case material and copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C, meets EIA RS153B dimension specifications, and has a minimum dV/dt pulse capability of 100,000 V/µs. Capacitance tolerance is ±5% (J).
Mica Capacitors, Standard Dipped 500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Cornell-Dubilier CD15FD151JO3F
150pF Mica Capacitor 500V Radial
CAP MICA 150PF 5% 500V RADIAL
Mica Capacitors 150pF 500V +/-5%
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD151JO3F | 2002-CD15FD151JO3F | CD15FD151JO3F | 7441543 | 338-2598-ND | CD15FD151JO3F | CD15FD151JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF | ||||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |