CD15FD131JO3F is a standard dipped mica capacitor with a capacitance of 130 pF and a rated voltage of 500 Vdc. It has a length of 0.46 in (11.7 mm), height of 0.37 in (9.4 mm), thickness of 0.18 in (4.6 mm), lead spacing of 0.234 in (5.9 mm), and lead diameter of 0.025 in (0.6 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, has an epoxy case, and copper clad steel terminals with a nickel undercoat and 100% tin finish. Its capacitance tolerance is ±5% (J), and it meets the EIA RS153B dimension specification. It has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable.
Mica Capacitors, Standard Dipped 500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications.
130pF Mica Capacitor 500V Radial
CAP MICA 130PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD131JO3F | 2002-CD15FD131JO3F | CD15FD131JO3F | 338-2976-ND | CD15FD131JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.30E-4 microF | 1.30E-4 microF | 1.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |