Standard dipped mica capacitor with a capacitance of 750 pF and a rated voltage of 300 Vdc, featuring epoxy case material, copper clad steel terminals with nickel undercoat and 100% tin finish, and dimensions of 0.47 in (11.9 mm) in length, 0.39 in (9.9 mm) in height, and 0.21 in (5.3 mm) in thickness. The part operates within a temperature range of -55°C to +125°C, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 100,000 V/µs.
750pF Mica Capacitor 300V Radial
Mica Capacitors, Standard Dipped 300V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 750PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FC751JO3F | 338-2674-ND | 2002-CD15FC751JO3F | CD15FC751JO3F | CD15FC751JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.50E-4 microF | 7.50E-4 microF | 7.50E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |