The CD15FC681JO3F is a standard dipped silvered mica capacitor with a capacitance of 680 pF and a rated voltage of 300 Vdc. It has a length of 0.46 in (11.7 mm), height of 0.38 in (9.7 mm), thickness of 0.21 in (5.3 mm), terminal spacing of 0.234 in (5.9 mm), and terminal diameter of 0.025 in (0.6 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, has a dielectric strength test of 200% of rated voltage, and meets EIA RS153B dimensional specifications. The case is epoxy, with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable per IEC 695-2-2 where applicable.
680pF Mica Capacitor 300V Radial
Mica Capacitors, Standard Dipped 300V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 680PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FC681JO3F | 338-2649-ND | 2002-CD15FC681JO3F | CD15FC681JO3F | CD15FC681JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |