The CD15FA152JO3F is a standard dipped mica capacitor with a capacitance of 1500 pF and a rated voltage of 100 Vdc. It has a length of 0.50 in (12.7 mm), height of 0.43 in (10.9 mm), thickness of 0.25 in (6.4 mm), lead spacing of 0.234 in (5.9 mm), and lead diameter of 0.025 in (0.6 mm). The case is made of epoxy with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimension specification. The part has a dV/dt pulse capability of at least 100,000 V/µs and is non-flammable per IEC 695-2-2 where applicable.
1500pF Mica Capacitor 100V Radial
Mica Capacitors, Standard Dipped 100V
CAP MICA 1500PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FA152JO3F | CD15FA152JO3F-ND | 2002-CD15FA152JO3F | CD15FA152JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0015 microF | 0.0015 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |