The CD15FA102JO3F is a standard dipped mica capacitor with a capacitance of 1000 pF and a rated voltage of 100 Vdc. It has a case dimensions of 0.48 in (12.2 mm) in length, 0.40 in (10.2 mm) in height, and 0.23 in (5.8 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm) and a lead diameter of 0.025 in (0.6 mm). The capacitor uses epoxy as case material and has copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimension specification. The part supports a dV/dt pulse capability of at least 100,000 V/µs.
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
1000pF Mica Capacitor 100V Radial
Mica Capacitors, Standard Dipped 100V
CAP MICA 1000PF 5% 100V RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FA102JO3F | CD15FA102JO3F | 338-2619-ND | 2002-CD15FA102JO3F | CD15FA102JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |