The CD15ED820JO3F is a standard dipped mica capacitor with a capacitance of 820 pF and a rated voltage of 500 Vdc. It has a case size of 0.45 in (11.4 mm) in length, 0.36 in (9.1 mm) in height, and 0.18 in (4.6 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm) and a lead diameter of 0.025 in (0.6 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, has a dielectric strength test of 200% of rated voltage, and features a copper-clad steel terminal with nickel undercoat and 100% tin finish, enclosed in epoxy. The part meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs.
82pF Mica Capacitor 500V Radial
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Mica Capacitors, Standard Dipped 500V
CAP MICA 82PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15ED820JO3F | 338-2616-ND | CD15ED820JO3F | 2002-CD15ED820JO3F | CD15ED820JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF | 8.20E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |