The CD15ED750JO3F is a standard dipped mica capacitor with a capacitance of 750 pF and a rated voltage of 500 Vdc. It has a case size of 0.45 in length, 0.36 in height, and 0.18 in thickness, with a lead spacing of 0.234 in. The operating temperature range is -55 °C to +125 °C, and the dielectric strength test is 200% of rated voltage. The capacitor uses epoxy as case material and has copper clad steel terminals with a nickel undercoat and 100% tin finish. Capacitance tolerance is ±5%. Reel packaging is available, and it meets EIA RS153B dimension standards with a minimum dV/dt pulse capability of 100,000 V/μs.
75pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 75PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15ED750JO3F | 338-2963-ND | 2002-CD15ED750JO3F | CD15ED750JO3F | CD15ED750JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.50E-5 microF | 7.50E-5 microF | 7.50E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |