Standard dipped mica capacitors with a capacitance of 47 pF, rated for 500 Vdc, in a case size of 0.45 in (11.4 mm) length, 0.36 in (9.1 mm) height, and 0.17 in (4.3 mm) thickness, with a lead spacing of 0.234 in (5.9 mm) and termination diameter of 0.025 in (0.6 mm). The capacitor features epoxy case material, copper-clad steel terminals with a nickel undercoat and 100% tin finish, operates from -55 °C to +125 °C, and meets EIA RS153B dimensional specifications. It has a minimum dV/dt pulse capability of 100,000 V/µs and a dielectric strength test of 200% of rated voltage.
47pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 47PF 5% 500V RADIAL
Mica Capacitors 47pF 500V +/-5%
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15ED470JO3F | 338-2590-ND | 2002-CD15ED470JO3F | CD15ED470JO3F | CD15ED470JO3F | CD15ED470JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |