The CD15ED300JO3F is a standard dipped silvered mica capacitor with a capacitance of 30 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.45 in (11.4 mm), height of 0.36 in (9.1 mm), thickness of 0.17 in (4.3 mm), terminal spacing of 0.234 in (5.9 mm), and terminal diameter of 0.025 in (0.6 mm). The capacitor uses epoxy case material with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The part has a capacitance tolerance of ±5% (J), a dielectric strength test of 200% of rated voltage, and a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
30pF Mica Capacitor 500V Radial
CD15 Series 500 V 30 pF ±5 % Tolerance LS=5.9mm Radial Dipped Mica Capacitor
CAP MICA 30PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15ED300JO3F | 2002-CD15ED300JO3F | 338-2625-ND | 192-CD15ED300JO3F | CD15ED300JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | CD15 Series 500 V 30 pF ±5 % Tolerance LS=5.9mm Radial Dipped Mica Capacitor | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | Mica; Mica |
| Capacitance Range | 3.00E-5 microF | 3.00E-5 microF | 3.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |