Standard dipped mica capacitors for timing and close tolerance applications, with a capacitance of 6 pF and a rated voltage of 500 Vdc. The part measures 0.45 in (11.4 mm) in length, 0.36 in (9.1 mm) in height, and 0.17 in (4.3 mm) in thickness, with a terminal spacing of 0.234 in (5.9 mm) and a terminal diameter of 0.025 in (0.6 mm). It has a case made of epoxy with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. The operating temperature range is -55 °C to +125 °C, with a dielectric strength test of 200% of rated voltage and a minimum dV/dt pulse capability of 100,000 V/µs. Dimensions comply with EIA RS153B specification.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Standard Dipped 500V
6pF Mica Capacitor 500V Radial
CAP MICA 6PF 0.5PF 500V RADIAL
CAP MICA 6PF 0.5PF 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15CD060DO3F | CD15CD060DO3F | 2002-CD15CD060DO3F | 338-2943-ND | CD15CD060DO3F | CD15CD060DO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | Mica; Mica | |
| Capacitance Range | 6.00E-6 microF | 6.00E-6 microF | 6.00E-6 microF | 6.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts | 500 volts |