Standard dipped silvered mica capacitor with capacitance of 5 pF, rated for 500 Vdc, operating temperature range of -55 °C to +125 °C, and dimensions of 0.45 in length, 0.36 in height, and 0.17 in thickness. Features epoxy case, copper clad steel terminals with nickel undercoat and 100% tin finish, and meets EIA RS153B dimensional specifications. Capable of 100,000 V/µs dV/dt pulse and compatible with reel packaging.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
5pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 5PF 0.5PF 500V RADIAL
CAP MICA 5PF 0.5PF 500V RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15CD050DO3F | CD15CD050DO3F | 338-2606-ND | 2002-CD15CD050DO3F | CD15CD050DO3F | CD15CD050DO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | Mica; Mica | |
| Capacitance Range | 5.00E-6 microF | 5.00E-6 microF | 5.00E-6 microF | 5.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts | 500 volts |