The CD15CD020DO3F is a standard dipped silvered mica capacitor with a capacitance of 2 pF and a rated voltage of 500 Vdc. It has a case dimension of 0.45 in (11.4 mm) in length, 0.36 in (9.1 mm) in height, and 0.17 in (4.3 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm) and a lead diameter of 0.025 in (0.6 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, features an epoxy case, and has copper clad steel terminals with a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimension specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
Win Source Part Number: 1051453-CD15CD020DO3
Category: Capacitors>Mica and PTFE Capacitors
Series: CD15
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.358" (9.10mm)
Standard Package: 100
Capacitance: 2 pF
Tolerance: ±0.5pF
Voltage - Rated: 500 V
Lead Spacing: 0.232" (5.90mm)
Dielectric Material: Mica
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.449" L x 0.169" W (11.40mm x 4.30mm)
Alternative Parts (Cross-Reference): CD10CD020CO3; CD5CC020DO3; CD17CD020DO3F; CD5CC020DO3F; CD5CC020CO3F;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: CD15CD020DO3F-ND,CD1
2pF Mica Capacitor 500V Radial
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 2PF 0.5PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15CD020DO3F | 2002-CD15CD020DO3F | 1051453-CD15CD020DO3F | 338-2672-ND | CD15CD020DO3F | CD15CD020DO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF | 2.00E-6 microF | 2.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts | 500 volts |