The CD15CD010DO3F is a standard dipped mica capacitor with a capacitance of 1 pF and a rated voltage of 500 Vdc. It features a case material of epoxy and terminals of copper-clad steel with a nickel undercoat and 100% tin finish. The physical dimensions are 0.45 in (11.4 mm) in length, 0.36 in (9.1 mm) in height, and 0.17 in (4.3 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm) and a lead diameter of 0.025 in (0.6 mm). It operates within a temperature range of -55 ºC to +125 ºC and meets EIA RS153B dimensional specifications. The capacitor has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in specified variants.
Mica Capacitors, Standard Dipped 500V
1pF Mica Capacitor 500V Radial
CAP MICA 1PF 0.5PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15CD010DO3F | 2002-CD15CD010DO3F | 338-2940-ND | CD15CD010DO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-6 microF | 1.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |