The CD10FD251JO3F is a standard dipped silvered mica capacitor with a capacitance of 250 pF and a rated voltage of 500 Vdc. It measures 0.39 inch (9.9 mm) in length, 0.38 inch (9.7 mm) in height, and 0.22 inch (5.6 mm) in thickness, with a lead spacing of 0.141 inch (3.6 mm) and a lead diameter of 0.016 inch (0.4 mm). The unit has a tolerance of ±5% and operates within a temperature range of -55°C to +125°C. The case is epoxy, with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. The capacitor meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs.
250pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 250PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10FD251JO3F | CD10FD251JO3F-ND | 2002-CD10FD251JO3F | CD10FD251JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.50E-4 microF | 2.50E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |