The CD10FD101JO3F is a standard dipped silvered mica capacitor with a capacitance of 100 pF and a rated voltage of 500 Vdc. It has a case size of 0.37 in length, 0.35 in height, and 0.20 in thickness, with a lead spacing of 0.141 in and a lead diameter of 0.016 in. The capacitor operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The case is made of epoxy with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It supports a minimum dV/dt pulse capability of 100,000 V/µs.
100pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 100PF 5% 500V RADIAL
CAP MICA 100PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10FD101JO3F | 338-2615-ND | 2002-CD10FD101JO3F | CD10FD101JO3F | CD10FD101JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | Mica; Mica |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |