The CD10FA361JO3F is a standard dipped silvered mica capacitor with a capacitance of 360 pF and a rated voltage of 100 Vdc. It has a case size of 0.39 in (9.9 mm) in length, 0.38 in (9.7 mm) in height, and 0.22 in (5.6 mm) in thickness, with a terminal spacing of 0.141 in (3.6 mm) and a lead diameter of 0.016 in (0.4 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC and meets the EIA RS153B dimension specification. The case is made of epoxy, and the terminals are copper clad steel with a nickel undercoat and 100% tin finish. It has a minimum dV/dt pulse capability of 100,000 V/µs.
360pF Mica Capacitor 100V Radial
Mica Capacitors, Standard Dipped 100V
CAP MICA 360PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10FA361JO3F | CD10FA361JO3F-ND | 2002-CD10FA361JO3F | CD10FA361JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-4 microF | 3.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |