Standard dipped mica capacitor with capacitance of 680 pF, rated for 500 Vdc, designed for temperature range of -55°C to +125°C, with ±5% tolerance, epoxy case, copper clad steel terminals with nickel undercoat and 100% tin finish, dimensions of 0.37 in length, 0.34 in height, 0.19 in thickness, and 0.141 in lead spacing, meeting EIA RS153B specifications.
Mica Capacitors, Standard Dipped 500V
68pF Mica Capacitor 500V Radial
CAP MICA 68PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10ED680JO3F | 2002-CD10ED680JO3F | 338-2930-ND | CD10ED680JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.80E-5 microF | 6.80E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |