The CD10ED560JO3F is a standard dipped mica capacitor with a capacitance of 560 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.37 in (9.4 mm), height of 0.35 in (8.9 mm), thickness of 0.20 in (5.1 mm), and lead spacing of 0.141 in (3.6 mm). The capacitor operates from -55 °C to +125 °C, with a capacitance tolerance of ±5% (J), and uses an epoxy case with copper-clad steel terminals featuring a 100% tin finish. It meets the EIA RS153B dimension specification and supports a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
56pF Mica Capacitor 500V Radial
CAP MICA 56PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10ED560JO3F | 2002-CD10ED560JO3F | 338-2929-ND | CD10ED560JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |