The CD10ED470FO3F is a standard dipped silvered mica capacitor in the CD10 series, designed for stable capacitance in timing and close tolerance applications. It has a capacitance of 47 pF with ±5% tolerance and a rated voltage of 500 Vdc, operating from -55 °C to +125 °C. Dimensions are 0.37 in (9.4 mm) length, 0.34 in (8.6 mm) height, and 0.19 in (4.8 mm) thickness, with 0.141 in (3.6 mm) lead spacing and 0.016 in (0.4 mm) lead diameter. The case is epoxy with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs. Reel packaging is available.
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD10ED470FO3F |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 4.70E-5 microF |
| Capacitance Tolerance | 1 (+/- %) |
| WVDC | 500 volts |