The CD10ED390JO3F is a standard dipped silvered mica capacitor with a capacitance of 39 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.37 in (9.4 mm), height of 0.34 in (8.6 mm), and thickness of 0.19 in (4.8 mm), with a lead spacing of 0.141 in (3.6 mm) and lead diameter of 0.016 in (0.4 mm). The capacitor uses epoxy case material and copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C, meets EIA RS153B dimensional standards, and supports a minimum dV/dt pulse capability of 100,000 V/µs. Capacitance tolerance is ±5% (J).
Mica Capacitors, Standard Dipped 500V
39pF Mica Capacitor 500V Radial
CAP MICA 39PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10ED390JO3F | 2002-CD10ED390JO3F | 338-2924-ND | CD10ED390JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |