Cornell Dubilier Mica and PTFE Capacitors CD10ED330JO3

Description
33pF Mica Capacitor 500V Radial
Request a Quote Datasheet
Description
33pF Mica Capacitor 500V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - 338-1072-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-1072-ND
Mica and PTFE Capacitors 338-1072-ND
33pF Mica Capacitor 500V Radial

33pF Mica Capacitor 500V Radial

Buy Now Datasheet
Mica Capacitors 2002-CD10ED330JO3
Mica Capacitors, Standard Dipped 500V

Mica Capacitors, Standard Dipped 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CD10ED330JO3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Mica and PTFE Capacitors
CD10ED330JO3
Capacitors - Mica and PTFE Capacitors CD10ED330JO3
CAP MICA 33PF 5% 500V RADIAL

CAP MICA 33PF 5% 500V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-1072-ND 2002-CD10ED330JO3 CD10ED330JO3
Product Name Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers